Epson logo

Epson Stylus SX130 Inkjet A4 5760 x 1400 DPI 28 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51849
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson Stylus SX130 Inkjet A4 5760 x 1400 DPI 28 ppm:

Epson Stylus SX130, Inkjet, Colour printing, 5760 x 1400 DPI, Colour copying, Colour scanning, A4

Long summary description Epson Stylus SX130 Inkjet A4 5760 x 1400 DPI 28 ppm:

Epson Stylus SX130. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1400 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.