Epson logo

Epson Stylus Pro 7890 large format printer Color 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115123
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson Stylus Pro 7890 large format printer Color 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN:

Epson Stylus Pro 7890, 2880 x 1440 DPI, 40m²/hour, A1 (594 x 841 mm), A1, A2, A3, A4, 3 mm, 10,100 Mbit/s

Long summary description Epson Stylus Pro 7890 large format printer Color 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN:

Epson Stylus Pro 7890. Maximum resolution: 2880 x 1440 DPI, Print speed (normal quality): 40m²/hour. Maximum print size: A1 (594 x 841 mm), ISO A-series sizes (A0...A9): A1, A2, A3, A4, Roll top margin: 3 mm. Ethernet LAN data rates: 10,100 Mbit/s. Internal memory: 256 MB, Sound pressure level (printing): 50 dB, Country of origin: Japan. Power requirements: 110V - 240V AC, Power consumption (standby): 1 W, Power consumption (typical): 70 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.