Epson logo

Epson Stylus TX400 Inkjet A4 5760 x 1440 DPI 34 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88905
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson Stylus TX400 Inkjet A4 5760 x 1440 DPI 34 ppm:

Epson Stylus TX400, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, Colour scanning, A4

Long summary description Epson Stylus TX400 Inkjet A4 5760 x 1440 DPI 34 ppm:

Epson Stylus TX400. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.