Epson logo

Epson AcuLaser C4200DTN Color 1200 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70173
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson AcuLaser C4200DTN Color 1200 x 1200 DPI A4:

Epson AcuLaser C4200DTN, Laser, Color, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing

Long summary description Epson AcuLaser C4200DTN Color 1200 x 1200 DPI A4:

Epson AcuLaser C4200DTN. Print technology: Laser, Color. Maximum duty cycle: 90,000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LCD

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.