Epson B12B813372, Epson Perfection 2480 PHOTO Epson Perfection 2580 PHOTO Epson Perfection 3490 PHOTO Epson..., 24 sheets, photo/card, 4" x 6"
Epson B12B813372. Compatibility: Epson Perfection 2480 PHOTO Epson Perfection 2580 PHOTO Epson Perfection 3490 PHOTO Epson..., Maximum capacity: 24 sheets. Media types supported: photo/card, Media size (tray 1): 4" x 6"