Epson logo

Epson Perfection 4990 Flatbed scanner 4800 x 9600 DPI

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89924
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson Perfection 4990 Flatbed scanner 4800 x 9600 DPI:

Epson Perfection 4990, 216 x 297 mm, 4800 x 9600 DPI, 48 bit, Flatbed scanner, CCD, WCC FL

Long summary description Epson Perfection 4990 Flatbed scanner 4800 x 9600 DPI:

Epson Perfection 4990. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 4800 x 9600 DPI, Input color depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD, Light source: WCC FL. Power consumption (typical): 27 W, Power consumption (standby): 18 W. Weight: 6,7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.