Elro C904IP.2, IP security camera, Indoor, Wired & Wireless, External, CE, FCC, R&TTE, Wall
Elro C904IP.2. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Mounting type: Wall, Product color: Black, White, Form factor: Dome. Minimum illumination: 0,5 lx, Lens viewing angle, horizontal: 355°, Lens viewing angle, vertical: 90°. Sensor type: CMOS, Optical sensor size: 25,4 / 4 mm (1 / 4"). Optical zoom: 3x, Focal length range: 4 - 9 mm