Elro 3002-003, Fixed temperature heat detector, Surface-mounted, White, 88 dB, 10 year(s), Battery
Elro 3002-003. Detector type: Fixed temperature heat detector, Mounting type: Surface-mounted, Product color: White. Power source: Battery. Weight: 47 g. Package width: 68 mm, Package depth: 67 mm, Package height: 177 mm