EIZO logo

EIZO RX240 LED display 54,1 cm (21.3") 1200 x 1600 pixels

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103747
Info modified on:
30 Dec 2024, 17:24:06
Short summary description EIZO RX240 LED display 54,1 cm (21.3") 1200 x 1600 pixels:

EIZO RX240, 54,1 cm (21.3"), 1200 x 1600 pixels, LED, LED, 3D, 40 ms

Long summary description EIZO RX240 LED display 54,1 cm (21.3") 1200 x 1600 pixels:

EIZO RX240. Display diagonal: 54,1 cm (21.3"), Display resolution: 1200 x 1600 pixels, Display technology: LED. Display: LED. 3D, Response time: 40 ms, Native aspect ratio: 3:4, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.