EIZO 2m USB Upstream, 2 m, USB A, USB B, Female/Female, 0,48 Gbit/s, Grey
EIZO 2m USB Upstream. Cable length: 2 m. Connector 1: USB A, Connector 2: USB B, Connector gender: Female/Female, Maximum data transfer rate: 0,48 Gbit/s, Connector contacts plating: Nickel, Product color: Grey