EIZO logo

EIZO FlexScan EV2750 LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210160
Info modified on:
30 Dec 2024, 17:24:04
Short summary description EIZO FlexScan EV2750 LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD White:

EIZO FlexScan EV2750, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, White

Long summary description EIZO FlexScan EV2750 LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD White:

EIZO FlexScan EV2750. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: White

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.