EIZO FlexScan EV2360-WT, 57,1 cm (22.5"), 1920 x 1200 pixels, WUXGA, LED, 5 ms, White
EIZO FlexScan EV2360-WT. Display diagonal: 57,1 cm (22.5"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: White