EIZO logo

EIZO ColorEdge CX240 computer monitor 61,2 cm (24.1") 1920 x 1200 pixels Full HD LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134361
Info modified on:
30 Dec 2024, 17:23:50
Short summary description EIZO ColorEdge CX240 computer monitor 61,2 cm (24.1") 1920 x 1200 pixels Full HD LED Black:

EIZO ColorEdge CX240, 61,2 cm (24.1"), 1920 x 1200 pixels, Full HD, LCD, 7,7 ms, Black

Long summary description EIZO ColorEdge CX240 computer monitor 61,2 cm (24.1") 1920 x 1200 pixels Full HD LED Black:

EIZO ColorEdge CX240. Display diagonal: 61,2 cm (24.1"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 7,7 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.