EIZO logo

EIZO EV2313W computer monitor 58,4 cm (23") 1920 x 1080 pixels Grey

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30896
Info modified on:
07 Mar 2024, 15:34:52
Short summary description EIZO EV2313W computer monitor 58,4 cm (23") 1920 x 1080 pixels Grey:

EIZO EV2313W, 58,4 cm (23"), 1920 x 1080 pixels, 4 ms, Grey

Long summary description EIZO EV2313W computer monitor 58,4 cm (23") 1920 x 1080 pixels Grey:

EIZO EV2313W. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.