Duracell Tough, Hand flashlight, Black, Gold, Aluminium, LED, 1 lamp(s), 4 W
Duracell Tough. Flashlight type: Hand flashlight, Product color: Black, Gold, Housing material: Aluminium. Lamp type: LED, Lamps quantity: 1 lamp(s), Bulb power: 4 W. Battery type: D, Battery life (max): 4 h. Width: 225 mm, Depth: 56 mm, Weight: 315 g