DeLOCK EASY-USB 2.0-A - USB 2.0-A, 3m USB cable USB A Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56968
Info modified on:
08 Jul 2024, 14:20:13
Short summary description DeLOCK EASY-USB 2.0-A - USB 2.0-A, 3m USB cable USB A Black:

DeLOCK EASY-USB 2.0-A - USB 2.0-A, 3m, 3 m, USB A, USB A, USB 2.0, Male/Female, Black

Long summary description DeLOCK EASY-USB 2.0-A - USB 2.0-A, 3m USB cable USB A Black:

DeLOCK EASY-USB 2.0-A - USB 2.0-A, 3m. Cable length: 3 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Female, Maximum data transfer rate: 0,48 Gbit/s, Connector contacts plating: Gold, Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.