DELL logo

DELL Inspiron 5459 Intel® Core™ i5 i5-6200U Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17125
Info modified on:
01 Feb 2025, 05:24:42
Short summary description DELL Inspiron 5459 Intel® Core™ i5 i5-6200U Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Black:

DELL Inspiron 5459, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description DELL Inspiron 5459 Intel® Core™ i5 i5-6200U Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Black:

DELL Inspiron 5459. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.