DELL logo

DELL XPS 14z Intel® Core™ i5 i5-2450M 35,6 cm (14") HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34743
Info modified on:
29 Jan 2025, 18:15:55
Short summary description DELL XPS 14z Intel® Core™ i5 i5-2450M 35,6 cm (14") HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Silver:

DELL XPS 14z, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description DELL XPS 14z Intel® Core™ i5 i5-2450M 35,6 cm (14") HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Silver:

DELL XPS 14z. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.