DELL logo

DELL XPS 13 9360 Intel® Core™ i7 i7-7560U Laptop 33,8 cm (13.3") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18661
Info modified on:
28 Jan 2025, 10:55:09
Short summary description DELL XPS 13 9360 Intel® Core™ i7 i7-7560U Laptop 33,8 cm (13.3") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Black, Silver:

DELL XPS 13 9360, Intel® Core™ i7, 2,4 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description DELL XPS 13 9360 Intel® Core™ i7 i7-7560U Laptop 33,8 cm (13.3") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Black, Silver:

DELL XPS 13 9360. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7560U, Processor frequency: 2,4 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® Iris™ Plus Graphics 640. Operating system installed: Windows 10. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.