DELL logo

DELL Edge Gateway 5000 gateway/controller

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61096
Info modified on:
14 Mar 2024, 19:31:36
Short summary description DELL Edge Gateway 5000 gateway/controller:

DELL Edge Gateway 5000, 1330 MHz, 2048 MB, DDR3L, 32768 MB, 24 V, 4 A

Long summary description DELL Edge Gateway 5000 gateway/controller:

DELL Edge Gateway 5000. Processor frequency: 1330 MHz, Internal memory: 2048 MB, Internal memory type: DDR3L. Input voltage: 24 V, Input current: 4 A. Bundled software: Ubuntu Core 16. Weight: 3 kg, Dimensions (WxDxH): 229 x 64 x 216 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.