DELL logo

DELL PowerEdge T550 server 480 GB Tower Intel Xeon Silver 4314 2,4 GHz 32 GB DDR4-SDRAM 800 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167551
Info modified on:
07 May 2025, 13:25:55
Short summary description DELL PowerEdge T550 server 480 GB Tower Intel Xeon Silver 4314 2,4 GHz 32 GB DDR4-SDRAM 800 W:

DELL PowerEdge T550, 2,4 GHz, 4314, 32 GB, DDR4-SDRAM, 480 GB, Tower

Long summary description DELL PowerEdge T550 server 480 GB Tower Intel Xeon Silver 4314 2,4 GHz 32 GB DDR4-SDRAM 800 W:

DELL PowerEdge T550. Processor family: Intel Xeon Silver, Processor frequency: 2,4 GHz, Processor model: 4314. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 32 GB. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 800 W. Chassis type: Tower

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.