DELL logo

DELL XPS 8910 SE Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 2,26 TB HDD NVIDIA® GeForce® GTX 960 Windows 10 Home Tower PC Black, Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28952
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL XPS 8910 SE Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 2,26 TB HDD NVIDIA® GeForce® GTX 960 Windows 10 Home Tower PC Black, Silver:

DELL XPS 8910 SE, 3,4 GHz, Intel® Core™ i7, 16 GB, 2,26 TB, DVD Super Multi, Windows 10 Home

Long summary description DELL XPS 8910 SE Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 2,26 TB HDD NVIDIA® GeForce® GTX 960 Windows 10 Home Tower PC Black, Silver:

DELL XPS 8910 SE. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2,26 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 960. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.