DELL Precision T3500, 2,8 GHz, Intel® Xeon® 3000 Sequence, W3530, 6 GB, DVD+/-RW, Windows 7 Professional
DELL Precision T3500. Processor frequency: 2,8 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: W3530. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD+/-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation