DELL Vostro 5402, Intel® Core™ i7, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB, Windows 10 Home
DELL Vostro 5402. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce MX350. Operating system installed: Windows 10 Home. Product color: Gold