DELL logo

DELL Vostro 3559 Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Pro Black

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75336
Info modified on:
02 Feb 2025, 22:55:01
Short summary description DELL Vostro 3559 Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Pro Black:

DELL Vostro 3559, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description DELL Vostro 3559 Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Pro Black:

DELL Vostro 3559. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 8.1 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.