DELL logo

DELL Vostro V131 Intel® Core™ i5 i5-2450M Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Ubuntu Linux Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98460
Info modified on:
23 Jan 2025, 19:13:39
Short summary description DELL Vostro V131 Intel® Core™ i5 i5-2450M Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Ubuntu Linux Black, Silver:

DELL Vostro V131, Intel® Core™ i5, 2,5 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Vostro V131 Intel® Core™ i5 i5-2450M Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Ubuntu Linux Black, Silver:

DELL Vostro V131. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2,5 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Ubuntu Linux. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.