DELL PowerEdge UPS3750WR, 3750 W, 50 Hz, 230 V, 25 A, C13 coupler, C19 coupler, C20 coupler, 5 min
DELL PowerEdge UPS3750WR. Output power: 3750 W, Input frequency: 50 Hz, Output operation voltage (max): 230 V. AC outlet types: C13 coupler, C19 coupler, C20 coupler. Typical backup time at full load: 5 min, Typical backup time at half load: 14 min. Form factor: Rackmount, Rack capacity: 4U, Display type: LCD. Width: 437 mm, Depth: 431 mm, Height: 171 mm