DELL logo

DELL UltraSharp U2913WM computer monitor 73,7 cm (29") 2560 x 1080 pixels LED Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40057
Info modified on:
30 Dec 2024, 17:24:06
Short summary description DELL UltraSharp U2913WM computer monitor 73,7 cm (29") 2560 x 1080 pixels LED Black:

DELL UltraSharp U2913WM, 73,7 cm (29"), 2560 x 1080 pixels, LED, LED, 8 ms, Black

Long summary description DELL UltraSharp U2913WM computer monitor 73,7 cm (29") 2560 x 1080 pixels LED Black:

DELL UltraSharp U2913WM. Display diagonal: 73,7 cm (29"), Display resolution: 2560 x 1080 pixels, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.