DELL logo

DELL PowerEdge T430 server 300 GB Tower (5U) Intel Xeon E5 v3 E5-2620V3 2,4 GHz 8 GB DDR4-SDRAM

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114694
Info modified on:
14 Mar 2024, 17:22:49
Short summary description DELL PowerEdge T430 server 300 GB Tower (5U) Intel Xeon E5 v3 E5-2620V3 2,4 GHz 8 GB DDR4-SDRAM:

DELL PowerEdge T430, 2,4 GHz, E5-2620V3, 8 GB, DDR4-SDRAM, 300 GB, Tower (5U)

Long summary description DELL PowerEdge T430 server 300 GB Tower (5U) Intel Xeon E5 v3 E5-2620V3 2,4 GHz 8 GB DDR4-SDRAM:

DELL PowerEdge T430. Processor family: Intel Xeon E5 v3, Processor frequency: 2,4 GHz, Processor model: E5-2620V3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 300 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Chassis type: Tower (5U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.