DELL logo

DELL PowerEdge T330 server 1 TB Tower (5U) Intel® Xeon® E3 Family E3-1220V6 3 GHz 8 GB DDR4-SDRAM Windows Server 2016 Essentials

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10812
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL PowerEdge T330 server 1 TB Tower (5U) Intel® Xeon® E3 Family E3-1220V6 3 GHz 8 GB DDR4-SDRAM Windows Server 2016 Essentials:

DELL PowerEdge T330, 3 GHz, E3-1220V6, 8 GB, DDR4-SDRAM, 1 TB, Tower (5U)

Long summary description DELL PowerEdge T330 server 1 TB Tower (5U) Intel® Xeon® E3 Family E3-1220V6 3 GHz 8 GB DDR4-SDRAM Windows Server 2016 Essentials:

DELL PowerEdge T330. Processor family: Intel® Xeon® E3 Family, Processor frequency: 3 GHz, Processor model: E3-1220V6. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Operating system installed: Windows Server 2016 Essentials. Chassis type: Tower (5U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.