DELL logo

DELL PowerEdge T20 server 0 GB Mini Tower Intel Pentium G G3220 3 GHz 4 GB DDR3-SDRAM 290 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69096
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerEdge T20 server 0 GB Mini Tower Intel Pentium G G3220 3 GHz 4 GB DDR3-SDRAM 290 W:

DELL PowerEdge T20, 3 GHz, G3220, 4 GB, DDR3-SDRAM, 0 GB, Mini Tower

Long summary description DELL PowerEdge T20 server 0 GB Mini Tower Intel Pentium G G3220 3 GHz 4 GB DDR3-SDRAM 290 W:

DELL PowerEdge T20. Processor family: Intel Pentium G, Processor frequency: 3 GHz, Processor model: G3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 0 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 290 W. Chassis type: Mini Tower

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.