DELL Precision T7600, 2 GHz, Intel® Xeon® E5 Family, 8 GB, 500 GB, DVD±RW, Windows 7 Professional
DELL Precision T7600. Processor frequency: 2 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-2620. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: AMD FirePro W5000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 1300 W. Chassis type: Tower. Product type: Workstation