DELL logo

DELL Precision T5600 Intel® Xeon® E5 Family E5-2643 16 GB DDR3-SDRAM 146 GB HDD AMD FirePro W5000 Windows 7 Professional Tower Workstation Black, Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53917
Info modified on:
07 Oct 2024, 17:39:31
Short summary description DELL Precision T5600 Intel® Xeon® E5 Family E5-2643 16 GB DDR3-SDRAM 146 GB HDD AMD FirePro W5000 Windows 7 Professional Tower Workstation Black, Silver:

DELL Precision T5600, 3,3 GHz, Intel® Xeon® E5 Family, 16 GB, 146 GB, DVD±RW, Windows 7 Professional

Long summary description DELL Precision T5600 Intel® Xeon® E5 Family E5-2643 16 GB DDR3-SDRAM 146 GB HDD AMD FirePro W5000 Windows 7 Professional Tower Workstation Black, Silver:

DELL Precision T5600. Processor frequency: 3,3 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-2643. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 146 GB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: AMD FirePro W5000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 820 W. Chassis type: Tower. Product type: Workstation

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.