DELL PowerEdge R320, 2,6 GHz, 1403, 2 GB, DDR3-SDRAM, 500 GB, Rack (1U)
DELL PowerEdge R320. Processor family: Intel® Pentium®, Processor frequency: 2,6 GHz, Processor model: 1403. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. Total storage capacity: 500 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Power supply: 350 W. Chassis type: Rack (1U)