DELL OptiPlex 9010, 58,4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 250 GB, Windows 7 Professional
DELL OptiPlex 9010. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3,3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product color: Black