DELL logo

DELL SNPMT9MYC/8G-RFB memory module 8 GB 1 x 8 GB DDR4 ECC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8004
Info modified on:
29 Apr 2023, 14:34:16
Short summary description DELL SNPMT9MYC/8G-RFB memory module 8 GB 1 x 8 GB DDR4 ECC:

DELL SNPMT9MYC/8G-RFB, 8 GB, 1 x 8 GB, DDR4, 2400 MHz, 288-pin DIMM

Long summary description DELL SNPMT9MYC/8G-RFB memory module 8 GB 1 x 8 GB DDR4 ECC:

DELL SNPMT9MYC/8G-RFB. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM, CAS latency: 17, ECC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.