DELL logo

DELL Inspiron 14R (5437) Intel® Core™ i5 i5-4200U Laptop 35,6 cm (14") Touchscreen 6 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68549
Info modified on:
25 Jan 2025, 22:19:04
Short summary description DELL Inspiron 14R (5437) Intel® Core™ i5 i5-4200U Laptop 35,6 cm (14") Touchscreen 6 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black:

DELL Inspiron 14R (5437), Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description DELL Inspiron 14R (5437) Intel® Core™ i5 i5-4200U Laptop 35,6 cm (14") Touchscreen 6 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black:

DELL Inspiron 14R (5437). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.