DELL logo

DELL Inspiron 3147 Intel® Celeron® N3050 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver, Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31167
Info modified on:
01 Feb 2025, 05:10:29
Short summary description DELL Inspiron 3147 Intel® Celeron® N3050 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver, Black:

DELL Inspiron 3147, Intel® Celeron®, 1,6 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 3147 Intel® Celeron® N3050 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver, Black:

DELL Inspiron 3147. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N3050, Processor frequency: 1,6 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product color: Silver, Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.