DELL logo

DELL Inspiron 5490 Intel® Core™ i5 i5-10210U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Windows 10 Pro Wi-Fi 5 (802.11ac) Silver, White

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15503
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL Inspiron 5490 Intel® Core™ i5 i5-10210U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Windows 10 Pro Wi-Fi 5 (802.11ac) Silver, White:

DELL Inspiron 5490, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Pro

Long summary description DELL Inspiron 5490 Intel® Core™ i5 i5-10210U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Windows 10 Pro Wi-Fi 5 (802.11ac) Silver, White:

DELL Inspiron 5490. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 1,6 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® MX110. Built-in camera. Operating system installed: Windows 10 Pro. Product color: Silver, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.