DELL logo

DELL PowerEdge R740 server 300 GB Rack (2U) Intel Xeon Silver 4116 2,1 GHz 16 GB DDR4-SDRAM 495 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85286
Info modified on:
20 Dec 2024, 04:54:48
Short summary description DELL PowerEdge R740 server 300 GB Rack (2U) Intel Xeon Silver 4116 2,1 GHz 16 GB DDR4-SDRAM 495 W:

DELL PowerEdge R740, 2,1 GHz, 4116, 16 GB, DDR4-SDRAM, 300 GB, Rack (2U)

Long summary description DELL PowerEdge R740 server 300 GB Rack (2U) Intel Xeon Silver 4116 2,1 GHz 16 GB DDR4-SDRAM 495 W:

DELL PowerEdge R740. Processor family: Intel Xeon Silver, Processor frequency: 2,1 GHz, Processor model: 4116. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 300 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 495 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.