DELL logo

DELL PowerEdge R610 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5620 2,4 GHz 8 GB DDR3-SDRAM

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181846
Info modified on:
19 Jul 2024, 20:10:27
Short summary description DELL PowerEdge R610 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5620 2,4 GHz 8 GB DDR3-SDRAM:

DELL PowerEdge R610, 2,4 GHz, E5620, 8 GB, DDR3-SDRAM, 292 GB, Rack (2U)

Long summary description DELL PowerEdge R610 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5620 2,4 GHz 8 GB DDR3-SDRAM:

DELL PowerEdge R610. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2,4 GHz, Processor model: E5620. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 4 x 2 GB. Total storage capacity: 292 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Optical drive type: DVD-ROM. Chassis type: Rack (2U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.