DELL Precision 3620, 3,4 GHz, Intel® Core™ i7, 4 GB, 1 TB, DVD±RW, Windows 10 Home
DELL Precision 3620. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® Quadro® K620. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 290 W. Product type: Workstation