DELL 1210S, 2500 ANSI lumens, DLP, SVGA (800x600), 2200:1, 1 - 12 m, 1.073 billion colours
DELL 1210S. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Zoom type: Manual, Zoom ratio: 1.1:1. USB connector type: USB Type-B. RMS rated power: 2 W