DELL logo

DELL PowerEdge R7525 server 960 GB Rack (2U) AMD EPYC 7313 3 GHz 32 GB DDR4-SDRAM 800 W

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10108
Info modified on:
20 Dec 2024, 03:28:00
Short summary description DELL PowerEdge R7525 server 960 GB Rack (2U) AMD EPYC 7313 3 GHz 32 GB DDR4-SDRAM 800 W:

DELL PowerEdge R7525, 3 GHz, 7313, 32 GB, DDR4-SDRAM, 960 GB, Rack (2U)

Long summary description DELL PowerEdge R7525 server 960 GB Rack (2U) AMD EPYC 7313 3 GHz 32 GB DDR4-SDRAM 800 W:

DELL PowerEdge R7525. Processor family: AMD EPYC, Processor frequency: 3 GHz, Processor model: 7313. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 16 GB. Total storage capacity: 960 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.