DELL logo

DELL PowerEdge R720xd server 500 GB Rack (2U) Intel® Xeon® E5 Family E5-2620 2 GHz 4 GB DDR3-SDRAM Windows Server 2008 R2 Standard

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7661
Info modified on:
23 Jul 2024, 20:47:59
Short summary description DELL PowerEdge R720xd server 500 GB Rack (2U) Intel® Xeon® E5 Family E5-2620 2 GHz 4 GB DDR3-SDRAM Windows Server 2008 R2 Standard:

DELL PowerEdge R720xd, 2 GHz, E5-2620, 4 GB, DDR3-SDRAM, 500 GB, Rack (2U)

Long summary description DELL PowerEdge R720xd server 500 GB Rack (2U) Intel® Xeon® E5 Family E5-2620 2 GHz 4 GB DDR3-SDRAM Windows Server 2008 R2 Standard:

DELL PowerEdge R720xd. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2 GHz, Processor model: E5-2620. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Operating system installed: Windows Server 2008 R2 Standard. Chassis type: Rack (2U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.