DELL PowerEdge R610, 2,4 GHz, E5645, 12 GB, DDR3-SDRAM, 146 GB, Rack (1U)
DELL PowerEdge R610. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2,4 GHz, Processor model: E5645. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 3 x 4 GB. Total storage capacity: 146 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Power supply: 717 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)