DELL logo

DELL PowerEdge M640 server 1,2 TB Rack (1U) Intel Xeon Silver 4210 2,2 GHz 128 GB DDR4-SDRAM

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84678
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL PowerEdge M640 server 1,2 TB Rack (1U) Intel Xeon Silver 4210 2,2 GHz 128 GB DDR4-SDRAM:

DELL PowerEdge M640, 2,2 GHz, 4210, 128 GB, DDR4-SDRAM, 1,2 TB, Rack (1U)

Long summary description DELL PowerEdge M640 server 1,2 TB Rack (1U) Intel Xeon Silver 4210 2,2 GHz 128 GB DDR4-SDRAM:

DELL PowerEdge M640. Processor family: Intel Xeon Silver, Processor frequency: 2,2 GHz, Processor model: 4210. Internal memory: 128 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 4 x 32 GB. Total storage capacity: 1,2 TB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.