DELL logo

DELL PowerEdge M830 server 300 GB Blade Intel® Xeon® E5 v4 E5-4650V4 2,2 GHz 8 GB DDR4-SDRAM

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40561
Info modified on:
14 Mar 2024, 19:47:59
Short summary description DELL PowerEdge M830 server 300 GB Blade Intel® Xeon® E5 v4 E5-4650V4 2,2 GHz 8 GB DDR4-SDRAM:

DELL PowerEdge M830, 2,2 GHz, E5-4650V4, 8 GB, DDR4-SDRAM, 300 GB, Blade

Long summary description DELL PowerEdge M830 server 300 GB Blade Intel® Xeon® E5 v4 E5-4650V4 2,2 GHz 8 GB DDR4-SDRAM:

DELL PowerEdge M830. Processor family: Intel® Xeon® E5 v4, Processor frequency: 2,2 GHz, Processor model: E5-4650V4. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 300 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Chassis type: Blade

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.