DELL logo

DELL PowerEdge 2950 server 4,32 TB Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 8 GB DDR2-SDRAM

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212218
Info modified on:
19 Jul 2024, 20:16:18
Short summary description DELL PowerEdge 2950 server 4,32 TB Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 8 GB DDR2-SDRAM:

DELL PowerEdge 2950, 2 GHz, E5405, 8 GB, DDR2-SDRAM, 4,32 TB, Rack (2U)

Long summary description DELL PowerEdge 2950 server 4,32 TB Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 8 GB DDR2-SDRAM:

DELL PowerEdge 2950. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2 GHz, Processor model: E5405. Internal memory: 8 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 4 x 2 GB. Total storage capacity: 4,32 TB, HDD size: 3.5", HDD interface: Serial ATA. Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.