DELL logo

DELL PC90-BK-ENGINT mobile device keyboard US International Black, Grey

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43652
Info modified on:
14 Mar 2024, 19:06:08
Short summary description DELL PC90-BK-ENGINT mobile device keyboard US International Black, Grey:

DELL PC90-BK-ENGINT, US International, Touchpad, DELL, Latitude 5285, Latitude 5290, Black, Grey, Docking

Long summary description DELL PC90-BK-ENGINT mobile device keyboard US International Black, Grey:

DELL PC90-BK-ENGINT. Keyboard language: US International, Pointing device: Touchpad. Brand compatibility: DELL, Compatibility: Latitude 5285, Latitude 5290, Product color: Black, Grey. Connectivity technology: Docking. Power source: Dock. Width: 292 mm, Depth: 227 mm, Height: 5,3 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.